DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZMV835ATA

Description
Varactors Single 25V Surface Mount SOD-323
Request a Quote Datasheet
Description
Varactors Single 25V Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - ZMV835ATR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZMV835ATR-ND
Variable Capacitance (Varicaps, Varactors) ZMV835ATR-ND
Varactors Single 25V Surface Mount SOD-323

Varactors Single 25V Surface Mount SOD-323

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV835ATA - 115171-ZMV835ATA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV835ATA
115171-ZMV835ATA
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV835ATA 115171-ZMV835ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 115171-ZMV835ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 74.8pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6.5 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 100 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 115171-ZMV835ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 74.8pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 100 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
68PF 25V Diode and Rectifier - 282-ZMV835ATA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68PF 25V Diode and Rectifier
282-ZMV835ATA
68PF 25V Diode and Rectifier 282-ZMV835ATA
DIODE VAR CAP 68PF 25V SOD-323 Product overview: ZMV835ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 68PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV835ATA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 68PF 25V SOD-323 Product overview: ZMV835ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 68PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV835ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZMV835ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZMV835ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZMV835ATA
DIODE VAR CAP 68PF 25V SOD-323

DIODE VAR CAP 68PF 25V SOD-323

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - ZMV835ATA - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
ZMV835ATA
Variable Capacitance (Varicaps, Varactors) ZMV835ATA
DIODE VAR CAP 68PF 25V SOD-323

DIODE VAR CAP 68PF 25V SOD-323

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes Diodes
Product Number ZMV835ATR-ND 115171-ZMV835ATA 282-ZMV835ATA ZMV835ATA ZMV835ATA
Product Name Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - ZMV835ATA 68PF 25V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323
CT 74.8 pF 74.8 pF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDHF5KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Diode Arrays - BAS40-05B5003INTR-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers