Varactors Single 25V Surface Mount SOD-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120148-ZMV834ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 51.7pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE VAR CAP 47PF 25V SOD-323 Product overview: ZMV834ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 47PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV834ATA can be used for catalog matching and distributor lookup.
DIODE VAR CAP 47PF 25V SOD-323
DIODE VAR CAP 47PF 25V SOD-323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Varactor Diodes |
| Product Number | ZMV834ATR-ND | 1120148-ZMV834ATA | 282-ZMV834ATA | ZMV834ATA | ZMV834ATA |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - ZMV834ATA | 47PF 25V Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | |
| CT | 51.7 pF | 51.7 pF | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |