Varactors 1 Pair Common Cathode 12V Surface Mount SOD-523
Varactors 1 Pair Common Cathode 12V Surface Mount SOD-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 800434-ZV952V2TA
Packaging: Reel package
Package: SC-79, SOD-523
Mounting: SMD
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 15.7pF @ 1.5V, 1MHz
Capacitance Ratio: 2
Capacitance Ratio Condition: C0.5/C2.5
Q @ Vr, F: 250 @ 0.5V, 50MHz
Part Status: Obsolete(EOL)
Family Name: ZV952V2
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-523
Voltage - Peak Reverse (Maximum): 12V
Alternative Parts (Cross-Reference): BB208-02,115; BB145B,115; BB208-02,135; BB208-02T;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE VARACTOR LV 350Q SOD-523 Product overview: ZV952V2TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZV952V2TA can be used for catalog matching and distributor lookup.
DIODE VARACTOR LV 350Q SOD-523
DIODE VARACTOR LV 350Q SOD-523
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes |
| Product Number | 981-ZV952V2TA-CHP | 800434-ZV952V2TA | 282-ZV952V2TA | ZV952V2TA | ZV952V2TA |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - ZV952V2TA | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |