DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZC836ATA

Description
Varactors Single 25V Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Varactors Single 25V Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - ZC836ATR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZC836ATR-ND
Variable Capacitance (Varicaps, Varactors) ZC836ATR-ND
Varactors Single 25V Surface Mount SOT-23-3

Varactors Single 25V Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1147291-ZC836ATA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1147291-ZC836ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1147291-ZC836ATA
Win Source Part Number: 1147291-ZC836ATA Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 110pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25 V Capacitance Ratio: 6.5 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 100 @ 3V, 50MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: ZC836A,ZC836ACT,ZC83 6ATR-NDR,ZC836ATR,ZC 836ACT-NDR Base Product Number: ZC836A Product Status: Obsolete

Win Source Part Number: 1147291-ZC836ATA
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 110pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25 V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 100 @ 3V, 50MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: ZC836A,ZC836ACT,ZC836ATR-NDR,ZC836ATR,ZC836ACT-NDR
Base Product Number: ZC836A
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
100PF 25V SOT23 Diode and Rectifier
282-ZC836ATA
100PF 25V SOT23 Diode and Rectifier 282-ZC836ATA
DIODE VAR CAP 100PF 25V SOT23-3 Product overview: ZC836ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC836ATA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 100PF 25V SOT23-3 Product overview: ZC836ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC836ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZC836ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZC836ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZC836ATA
DIODE VAR CAP 100PF 25V SOT23-3

DIODE VAR CAP 100PF 25V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes
Product Number ZC836ATR-ND 1147291-ZC836ATA 282-ZC836ATA ZC836ATA
Product Name Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 100PF 25V SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
CT 110 pF 110 pF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data