Varactors Single 25V Surface Mount SOT-23-3
DIODE VARACTOR CAP SOT23-3 Product overview: ZC835BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC835BTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1282850-ZC835BTA
Packaging: Reel
Mounting Style: SMD
Diode Type: Single
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 25V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ZC835B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 71.4pF at 2V, 1MHz
Q at Vr, F: 100 at 3V, 50MHz
DIODE VARACTOR CAP SOT23-3
DIODE VARACTOR CAP SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | ZC835BTR-ND | 282-ZC835BTA | 1282850-ZC835BTA | ZC835BTA | ZC835BTA |
| Product Name | Variable Capacitance (Varicaps, Varactors) | SOT23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - ZC835BTA | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| CT | 71.4 pF | 71.4 pF | 71.4 pF | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |