DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZC933TA

Description
Varactors Single 12V Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Varactors Single 12V Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - ZC933TR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZC933TR-ND
Variable Capacitance (Varicaps, Varactors) ZC933TR-ND
Varactors Single 12V Surface Mount SOT-23-3

Varactors Single 12V Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
42PF 1A SOT23 Diode and Rectifier
282-ZC933TA
42PF 1A SOT23 Diode and Rectifier 282-ZC933TA
DIODE VAR CAP 42PF 1A SOT23-3 Product overview: ZC933TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42PF, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 42PF, 1A, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC933TA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 42PF 1A SOT23-3 Product overview: ZC933TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42PF, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 42PF, 1A, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC933TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZC933TA - 115169-ZC933TA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZC933TA
115169-ZC933TA
Variable Capacitance Diodes (Varicaps, Varactors) - ZC933TA 115169-ZC933TA
Manufacturer: Diodes Incorporated Win Source Part Number: 115169-ZC933TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 12pF @ 4V, 50MHz Voltage - Peak Reverse (Max): 12V Q @ Vr, F: 150 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 115169-ZC933TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 12pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 12V
Q @ Vr, F: 150 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZC933TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZC933TA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZC933TA
DIODE VAR CAP 42PF 1A SOT23-3

DIODE VAR CAP 42PF 1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes
Product Number ZC933TR-ND 282-ZC933TA 115169-ZC933TA ZC933TA
Product Name Variable Capacitance (Varicaps, Varactors) 42PF 1A SOT23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - ZC933TA Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5807 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
600V 100A Diode and Rectifier - 299-M50100SB600 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
7 suppliers
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
RF - RF Diode - RF tuning diode - BB837 - BB837 - Infineon Technologies AG
Specs
Configuration Single
Life Cycle Stage discontinued
RoHS Compliant RoHS
View Details
3 suppliers