Varactors Single 12V Surface Mount SOD-323
DIODE VAR CAP 95PF 12V SOD-323 Product overview: ZMV934TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95PF, 12V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 95PF, 12V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV934TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 115172-ZMV934TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 25pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 12V
Q @ Vr, F: 80 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE VAR CAP 95PF 12V SOD-323
DIODE VAR CAP 95PF 12V SOD-323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | ZMV934TR-ND | 282-ZMV934TA | 115172-ZMV934TA | ZMV934TA | ZMV934TA |
| Product Name | Variable Capacitance (Varicaps, Varactors) | 95PF 12V Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - ZMV934TA | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 |