DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZMV831ATA

Description
Varactors Single 25V Surface Mount SOD-323
Request a Quote Datasheet
Description
Varactors Single 25V Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - ZMV831ATR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZMV831ATR-ND
Variable Capacitance (Varicaps, Varactors) ZMV831ATR-ND
Varactors Single 25V Surface Mount SOD-323

Varactors Single 25V Surface Mount SOD-323

Buy Now Datasheet
15PF 25V Diode and Rectifier - 282-ZMV831ATA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15PF 25V Diode and Rectifier
282-ZMV831ATA
15PF 25V Diode and Rectifier 282-ZMV831ATA
DIODE VAR CAP 15PF 25V SOD-323 Product overview: ZMV831ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV831ATA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 15PF 25V SOD-323 Product overview: ZMV831ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV831ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV831ATA - 123488-ZMV831ATA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV831ATA
123488-ZMV831ATA
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV831ATA 123488-ZMV831ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 123488-ZMV831ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 16.5pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 300 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 123488-ZMV831ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 16.5pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 300 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - ZMV831ATA - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
ZMV831ATA
Variable Capacitance (Varicaps, Varactors) ZMV831ATA
DIODE VAR CAP 15PF 25V SOD-323

DIODE VAR CAP 15PF 25V SOD-323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZMV831ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZMV831ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZMV831ATA
DIODE VAR CAP 15PF 25V SOD-323

DIODE VAR CAP 15PF 25V SOD-323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Diodes Varactor Diodes
Product Number ZMV831ATR-ND 282-ZMV831ATA 123488-ZMV831ATA ZMV831ATA ZMV831ATA
Product Name Variable Capacitance (Varicaps, Varactors) 15PF 25V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - ZMV831ATA Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323
CT 16.5 pF 16.5 pF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data