DIODE VAR CAP 8.7PF 12V SOD-323 Product overview: ZMV930TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7PF, 12V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.7PF, 12V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV930TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283158-ZMV930TA
Packaging: Reel
Mounting Style: SMD
Diode Type: Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: SC-76, SOD-323
Voltage - Peak Reverse (Maximum): 12V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: ZMV930
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 2.9pF at 4V, 50MHz
Q at Vr, F: 200 at 4V, 50MHz
Varactors Single 12V Surface Mount SOD-323
DIODE VAR CAP 8.7PF 12V SOD-323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-ZMV930TA | 1283158-ZMV930TA | ZMV930TR-ND | ZMV930TA |
| Product Name | 8.7PF 12V Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - ZMV930TA | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |