DIODES Incorporated Variable Capacitance Diodes (Varicaps, Varactors) - ZC833ATA ZC833ATA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1119968-ZC833ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 36.3pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6.5 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 200 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1119968-ZC833ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 36.3pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6.5 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 200 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - ZC833ATA - 1119968-ZC833ATA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZC833ATA
1119968-ZC833ATA
Variable Capacitance Diodes (Varicaps, Varactors) - ZC833ATA 1119968-ZC833ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 1119968-ZC833ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 36.3pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6.5 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 200 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1119968-ZC833ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 36.3pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - ZC833ATR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZC833ATR-ND
Variable Capacitance (Varicaps, Varactors) ZC833ATR-ND
Varactors Single 25V Surface Mount SOT-23-3

Varactors Single 25V Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
33PF 25V SOT23 Diode and Rectifier
282-ZC833ATA
33PF 25V SOT23 Diode and Rectifier 282-ZC833ATA
DIODE VAR CAP 33PF 25V SOT23-3 Product overview: ZC833ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 33PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC833ATA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 33PF 25V SOT23-3 Product overview: ZC833ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 25V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 33PF, 25V, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC833ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - ZC833ATA - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
ZC833ATA
Variable Capacitance (Varicaps, Varactors) ZC833ATA
DIODE VAR CAP 33PF 25V SOT23-3

DIODE VAR CAP 33PF 25V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZC833ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZC833ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZC833ATA
DIODE VAR CAP 33PF 25V SOT23-3

DIODE VAR CAP 33PF 25V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Varactor Diodes Rectifiers Diodes Varactor Diodes
Product Number 1119968-ZC833ATA ZC833ATR-ND 282-ZC833ATA ZC833ATA ZC833ATA
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - ZC833ATA Variable Capacitance (Varicaps, Varactors) 33PF 25V SOT23 Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SOT23; SOT-23-3 SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
CDmin/CDmax 6.5
Unlock Full Specs
to access all available technical data