Manufacturer: Diodes Incorporated
Win Source Part Number: 100896-ZDC833ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 36.3pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE VAR CAP DUAL 33PF SOT23-3 Product overview: ZDC833ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33PF, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 33PF, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZDC833ATA can be used for catalog matching and distributor lookup.
Varactors 1 Pair Common Cathode 25V Surface Mount SOT-23-3
DIODE VAR CAP DUAL 33PF SOT23-3
DIODE VAR CAP DUAL 33PF SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | 100896-ZDC833ATA | 282-ZDC833ATA | ZDC833ATR-ND | ZDC833ATA | ZDC833ATA |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - ZDC833ATA | Dual 33PF SOT23 Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| CDmin/CDmax | 6.5 |