DIODE VAR CAP 95PF 1A SOT23-3 Product overview: ZC934TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95PF, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 95PF, 1A, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC934TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 057808-ZC934TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 25pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 12V
Q @ Vr, F: 80 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
DIODE VARACTOR 12V SGL SOT-23-3
Varactors
DIODE VAR CAP 95PF 1A SOT23-3
DIODE VAR CAP 95PF 1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | 282-ZC934TA | 057808-ZC934TA | 31-ZC934TATR-ND | ZC934TA | ZC934TA |
| Product Name | 95PF 1A SOT23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - ZC934TA | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |