Varactors Single 12V Surface Mount SOT-23-3
Varactors Single 12V Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 904243-ZC930TA
Features: Varactors Single 12 V Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZC930
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ZC930CT-NDR, 981-ZC930TA, ZC930TR-NDR, ZC930TR, ZC930DKR, ZC930DKR-NDR, ZC930, ZC930CT
DIODE VAR CAP 8.7PF 1A SOT23-3 Product overview: ZC930TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7PF, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.7PF, 1A, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC930TA can be used for catalog matching and distributor lookup.
DIODE VAR CAP 8.7PF 1A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes |
| Product Number | 981-ZC930TA-CHP | 904243-ZC930TA | 282-ZC930TA | ZC930TA |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - ZC930TA | 8.7PF 1A SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 |