DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZC934ATA

Description
Varactors Single 12V Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Varactors Single 12V Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - ZC934ATR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZC934ATR-ND
Variable Capacitance (Varicaps, Varactors) ZC934ATR-ND
Varactors Single 12V Surface Mount SOT-23-3

Varactors Single 12V Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
95PF 1A SOT23 Diode and Rectifier
282-ZC934ATA
95PF 1A SOT23 Diode and Rectifier 282-ZC934ATA
DIODE VAR CAP 95PF 1A SOT23-3 Product overview: ZC934ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95PF, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 95PF, 1A, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC934ATA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 95PF 1A SOT23-3 Product overview: ZC934ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95PF, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 95PF, 1A, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC934ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZC934ATA - 1119970-ZC934ATA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZC934ATA
1119970-ZC934ATA
Variable Capacitance Diodes (Varicaps, Varactors) - ZC934ATA 1119970-ZC934ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 1119970-ZC934ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 25pF @ 4V, 50MHz Voltage - Peak Reverse (Max): 12V Q @ Vr, F: 80 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1119970-ZC934ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 25pF @ 4V, 50MHz
Voltage - Peak Reverse (Max): 12V
Q @ Vr, F: 80 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - ZC934ATA - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
ZC934ATA
Variable Capacitance (Varicaps, Varactors) ZC934ATA
DIODE VAR CAP 95PF 1A SOT23-3

DIODE VAR CAP 95PF 1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZC934ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZC934ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZC934ATA
DIODE VAR CAP 95PF 1A SOT23-3

DIODE VAR CAP 95PF 1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Diodes Varactor Diodes
Product Number ZC934ATR-ND 282-ZC934ATA 1119970-ZC934ATA ZC934ATA ZC934ATA
Product Name Variable Capacitance (Varicaps, Varactors) 95PF 1A SOT23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - ZC934ATA Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222905 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS1KW32KA-2 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
Schottky Diodes & Rectifiers - 1689407 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
2 suppliers
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details