DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZMV829BTA

Description
Varactors Single 25V Surface Mount SOD-323
Request a Quote Datasheet
Description
Varactors Single 25V Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - ZMV829BTR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZMV829BTR-ND
Variable Capacitance (Varicaps, Varactors) ZMV829BTR-ND
Varactors Single 25V Surface Mount SOD-323

Varactors Single 25V Surface Mount SOD-323

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV829BTA - 1120147-ZMV829BTA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV829BTA
1120147-ZMV829BTA
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV829BTA 1120147-ZMV829BTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120147-ZMV829BTA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 8.61pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 5.8 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 250 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120147-ZMV829BTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 8.61pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 5.8
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 250 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8.2PF 25V Diode and Rectifier - 282-ZMV829BTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2PF 25V Diode and Rectifier
282-ZMV829BTA
8.2PF 25V Diode and Rectifier 282-ZMV829BTA
DIODE VAR CAP 8.2PF 25V SOD-323 Product overview: ZMV829BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.2PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV829BTA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 8.2PF 25V SOD-323 Product overview: ZMV829BTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.2PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV829BTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZMV829BTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZMV829BTA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZMV829BTA
DIODE VAR CAP 8.2PF 25V SOD-323

DIODE VAR CAP 8.2PF 25V SOD-323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes
Product Number ZMV829BTR-ND 1120147-ZMV829BTA 282-ZMV829BTA ZMV829BTA
Product Name Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - ZMV829BTA 8.2PF 25V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323
CT 8.61 pF 8.61 pF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5811US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-6380-6-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers