Manufacturer: Diodes Incorporated
Win Source Part Number: 1119967-ZC832BTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 23.1pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Varactors Single 25V Surface Mount SOT-23-3
DIODE VARIABLE CAP SOT23-3 Product overview: ZC832BTC from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZC832BTC can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers |
| Product Number | 1119967-ZC832BTC | ZC832BTC-ND | 282-ZC832BTC |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - ZC832BTC | Variable Capacitance (Varicaps, Varactors) | SOT23 Diode and Rectifier |
| Life Cycle Stage | Obsolete(EOL) | ||
| Package | SOT23; SOT-23-3 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) |
| CDmin/CDmax | 6.5 |