DIODES Incorporated Variable Capacitance (Varicaps, Varactors) ZMV832ATA

Description
Varactors Single 25V Surface Mount SOD-323
Request a Quote Datasheet
Description
Varactors Single 25V Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - ZMV832ATR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
ZMV832ATR-ND
Variable Capacitance (Varicaps, Varactors) ZMV832ATR-ND
Varactors Single 25V Surface Mount SOD-323

Varactors Single 25V Surface Mount SOD-323

Buy Now Datasheet
22PF 25V Diode and Rectifier - 282-ZMV832ATA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22PF 25V Diode and Rectifier
282-ZMV832ATA
22PF 25V Diode and Rectifier 282-ZMV832ATA
DIODE VAR CAP 22PF 25V SOD-323 Product overview: ZMV832ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 22PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV832ATA can be used for catalog matching and distributor lookup.

DIODE VAR CAP 22PF 25V SOD-323 Product overview: ZMV832ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 22PF, 25V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-ZMV832ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV832ATA - 123042-ZMV832ATA - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV832ATA
123042-ZMV832ATA
Variable Capacitance Diodes (Varicaps, Varactors) - ZMV832ATA 123042-ZMV832ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 123042-ZMV832ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 24.2pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 25V Capacitance Ratio: 6.5 Capacitance Ratio Condition: C2/C20 Q @ Vr, F: 200 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 123042-ZMV832ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 24.2pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 25V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - ZMV832ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
ZMV832ATA
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) ZMV832ATA
DIODE VAR CAP 22PF 25V SOD-323

DIODE VAR CAP 22PF 25V SOD-323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes
Product Number ZMV832ATR-ND 282-ZMV832ATA 123042-ZMV832ATA ZMV832ATA
Product Name Variable Capacitance (Varicaps, Varactors) 22PF 25V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - ZMV832ATA Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323
CT 24.2 pF 24.2 pF
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data