Infineon Technologies AG FET, MOSFET Arrays IPG20N04S409ATMA1

Description
Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 54W (Tc) Surface Mount PG-TDSON-8
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 54W (Tc) Surface Mount PG-TDSON-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 448-IPG20N04S409ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-IPG20N04S409ATMA1TR-ND
FET, MOSFET Arrays 448-IPG20N04S409ATMA1TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 54W (Tc) Surface Mount PG-TDSON-8

Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 54W (Tc) Surface Mount PG-TDSON-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N04S409ATMA1 - 874790-IPG20N04S409ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N04S409ATMA1
874790-IPG20N04S409ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N04S409ATMA1 874790-IPG20N04S409ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874790-IPG20N04S409A TMA1 Series: Automotive, AEC-Q101, OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 54W (Tc) Surface Mount PG-TDSON-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: IPG20N04 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPG20N04S409ATMA1-ND , 448-IPG20N04S409ATMA 1CT, 448-IPG20N04S409ATMA 1DKR, SP000705570, 2156-IPG20N04S409ATM A1, 448-IPG20N04S409ATMA 1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 874790-IPG20N04S409ATMA1
Series: Automotive, AEC-Q101, OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 54W (Tc) Surface Mount PG-TDSON-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPG20N04
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPG20N04S409ATMA1-ND, 448-IPG20N04S409ATMA1CT, 448-IPG20N04S409ATMA1DKR, SP000705570, 2156-IPG20N04S409ATMA1, 448-IPG20N04S409ATMA1TR

Buy Now Datasheet
Singapore, Singapore
40V 20A MOSFET Transistor
289-IPG20N04S409ATMA1
40V 20A MOSFET Transistor 289-IPG20N04S409ATMA1
MOSFET 2N-CH 40V 20A 8TDSON Product overview: IPG20N04S409ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IPG20N04S409ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 20A 8TDSON Product overview: IPG20N04S409ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IPG20N04S409ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-Ch 40V 20A TDSON-8 OptiMOS-T2

MOSFET N-Ch 40V 20A TDSON-8 OptiMOS-T2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPG20N04S409ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPG20N04S409ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPG20N04S409ATMA1
MOSFET 2N-CH 40V 20A 8TDSON

MOSFET 2N-CH 40V 20A 8TDSON

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, Tdson; Transistor Polarity Infineon - 49AC0299 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Tdson; Transistor Polarity Infineon
49AC0299
Mosfet, Aec-Q101, N-Ch, 40V, Tdson; Transistor Polarity Infineon 49AC0299
MOSFET, AEC-Q101, N-CH, 40V, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0079ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0079ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - IPG20N04S409ATMA1 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IPG20N04S409ATMA1
FET, MOSFET Arrays IPG20N04S409ATMA1
MOSFET N-CHANNEL_30/40V

MOSFET N-CHANNEL_30/40V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPG20N04S409ATMA1TR-ND 874790-IPG20N04S409ATMA1 289-IPG20N04S409ATMA1 IPG20N04S409ATMA1 IPG20N04S409ATMA1 49AC0299 IPG20N04S409ATMA1
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N04S409ATMA1 40V 20A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, Tdson; Transistor Polarity Infineon FET, MOSFET Arrays
Package Type 8-PowerTDFN SOT3; PG-TDSON-8 Tape & Reel (TR) Automotive TO-3 8-PowerTDFN
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products