Infineon Technologies AG 55V 15A MOSFET Transistor IPG15N06S3L-45

Description
MOSFET 2N-CH 55V 15A 8TDSON Product overview: IPG15N06S3L-45 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IPG15N06S3L-45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 55V 15A 8TDSON Product overview: IPG15N06S3L-45 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IPG15N06S3L-45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 15A MOSFET Transistor
289-IPG15N06S3L-45
55V 15A MOSFET Transistor 289-IPG15N06S3L-45
MOSFET 2N-CH 55V 15A 8TDSON Product overview: IPG15N06S3L-45 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IPG15N06S3L-45 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 55V 15A 8TDSON Product overview: IPG15N06S3L-45 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 15A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IPG15N06S3L-45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG15N06S3L-45 - 1001585-IPG15N06S3L-45 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG15N06S3L-45
1001585-IPG15N06S3L-45
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG15N06S3L-45 1001585-IPG15N06S3L-45
Manufacturer: Infineon Technologies Win Source Part Number: 1001585-IPG15N06S3L- 45 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TDSON-8-4 Maximum Power Dissipation: 21W Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 15A Gate-Source Threshold Voltage: 2.2V @ 10μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1420pF @ 25V Maximum Rds On at Id,Vgs: 45 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1001585-IPG15N06S3L-45
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TDSON-8-4
Maximum Power Dissipation: 21W
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 15A
Gate-Source Threshold Voltage: 2.2V @ 10μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1420pF @ 25V
Maximum Rds On at Id,Vgs: 45 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - IPG15N06S3L-45-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IPG15N06S3L-45-ND
FET, MOSFET Arrays IPG15N06S3L-45-ND
Mosfet Array 2 N-Channel (Dual) 55V 15A 21W Surface Mount PG-TDSON-8-4

Mosfet Array 2 N-Channel (Dual) 55V 15A 21W Surface Mount PG-TDSON-8-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPG15N06S3L-45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPG15N06S3L-45
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPG15N06S3L-45
MOSFET 2N-CH 55V 15A 8TDSON

MOSFET 2N-CH 55V 15A 8TDSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-IPG15N06S3L-45 1001585-IPG15N06S3L-45 IPG15N06S3L-45-ND IPG15N06S3L-45
Product Name 55V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG15N06S3L-45 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3; PG-TDSON-8-4 8-PowerVDFN
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data