Infineon Technologies AG Electronic Surplus - IPG20N04S4-09 IPG20N04S4-09

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186221-IPG20N04S4-0 9 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): DMTH4007SPD-13; IPG20N04S409XT; IPG20N04S4-09; IPG20N04S409ATMA1; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186221-IPG20N04S4-0 9 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): DMTH4007SPD-13; IPG20N04S409XT; IPG20N04S4-09; IPG20N04S409ATMA1; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPG20N04S4-09 - 1186221-IPG20N04S4-09 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPG20N04S4-09
1186221-IPG20N04S4-09
Electronic Surplus - IPG20N04S4-09 1186221-IPG20N04S4-09
Manufacturer: Infineon Technologies Win Source Part Number: 1186221-IPG20N04S4-0 9 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): DMTH4007SPD-13; IPG20N04S409XT; IPG20N04S4-09; IPG20N04S409ATMA1; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186221-IPG20N04S4-09
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): DMTH4007SPD-13; IPG20N04S409XT; IPG20N04S4-09; IPG20N04S409ATMA1;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 20A TDSON-8 OptiMOS-T2

MOSFET N-Ch 40V 20A TDSON-8 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186221-IPG20N04S4-09 IPG20N04S4-09
Product Name Electronic Surplus - IPG20N04S4-09 MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 195A MOSFET Transistor - 278-AUIRFS8407TRR - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details