Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI600N25N3G IPI600N25N3G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186253-IPI600N25N3G Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186253-IPI600N25N3G Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI600N25N3G - 1186253-IPI600N25N3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI600N25N3G
1186253-IPI600N25N3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI600N25N3G 1186253-IPI600N25N3G
Manufacturer: Infineon Technologies Win Source Part Number: 1186253-IPI600N25N3G Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186253-IPI600N25N3G
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186253-IPI600N25N3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI600N25N3G
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFR8403-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers