Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N04S4-08 IPG20N04S4-08

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186219-IPG20N04S4-0 8 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186219-IPG20N04S4-0 8 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N04S4-08 - 1186219-IPG20N04S4-08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N04S4-08
1186219-IPG20N04S4-08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N04S4-08 1186219-IPG20N04S4-08
Manufacturer: Infineon Technologies Win Source Part Number: 1186219-IPG20N04S4-0 8 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186219-IPG20N04S4-08
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V 20A MOSFET Transistor
2088-IPG20N04S4-08
40V 20A MOSFET Transistor 2088-IPG20N04S4-08
MOSFETs N-Ch 40V 20A TDSON-8 OptiMOS-T2 Product overview: IPG20N04S4-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPG20N04S4-08 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 40V 20A TDSON-8 OptiMOS-T2 Product overview: IPG20N04S4-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPG20N04S4-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 20A TDSON-8 OptiMOS-T2

MOSFET N-Ch 40V 20A TDSON-8 OptiMOS-T2

Buy Now Datasheet
FET, MOSFET Arrays - IPG20N04S4-08 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IPG20N04S4-08
FET, MOSFET Arrays IPG20N04S4-08
IPG20N04 - 20V-40V N-CHANNEL AUT

IPG20N04 - 20V-40V N-CHANNEL AUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186219-IPG20N04S4-08 2088-IPG20N04S4-08 IPG20N04S4-08 IPG20N04S4-08
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N04S4-08 40V 20A MOSFET Transistor MOSFET FET, MOSFET Arrays
Package Type SOT3 Reel 8-PowerVDFN
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
PD 65 milliwatts
Unlock Full Specs
to access all available technical data