Infineon Technologies AG Electronic Surplus - IPF075N03LG IPF075N03LG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186214-IPF075N03LG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186214-IPF075N03LG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPF075N03LG - 1186214-IPF075N03LG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPF075N03LG
1186214-IPF075N03LG
Electronic Surplus - IPF075N03LG 1186214-IPF075N03LG
Manufacturer: Infineon Technologies Win Source Part Number: 1186214-IPF075N03LG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186214-IPF075N03LG
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186214-IPF075N03LG
Product Name Electronic Surplus - IPF075N03LG
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF7648M2TRDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M4
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details