RS Components, Ltd. Datasheets for Thermocouple Elements
Thermocouple elements are temperature sensors that are useful over a wide range of temperatures. Thermocouples are formed by two dissimilar metals.
Thermocouple Elements: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| â 8 mm. Universal application in drill holes with canopies and 118° front sides. Ceramic isolation of measuring tips against heat dissipation to the exterior. 1 x Fe-CuNi (type L)... | |
| Ã 6.5 mm nickel-plated brass grommet connection. Earthed hot solder. Thermocouple Type = J Probe Diameter = 6.5mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +350°C Cable Length... | |
| ANSI minteral insulated thermocouples with threaded pot and tails. 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. Insulated... | |
| Bolt thermocouples with 2m of glass fibre stainless steel overbraided cable, available in type K or J. Bolt sensors are generally screwed into the surface which normally increases the speed... | |
| Capacitive hygrothermal transducers with intelligent interchangeable probes for measuring relative humidity and temperature. Ideal for different applications in the pharmaceutical industry and for greenhouse, clean room, storage and coldstore applications. | |
| Deformable lined Inconel sheath Thermocouple Type = J Probe Length = 1m Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C | |
| Deformable lined Inconel sheath Thermocouple Type = J Probe Length = 250mm Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C | |
| Deformable lined Inconel sheath Thermocouple Type = J Probe Length = 250mm Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C Cable Length = 3m... | |
| Deformable lined Inconel sheath Thermocouple Type = J Probe Length = 250mm Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C Termination Type = Miniature... | |
| Deformable lined Inconel sheath Thermocouple Type = K Probe Length = 1m Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C | |
| Deformable lined Inconel sheath Thermocouple Type = K Probe Length = 250mm Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C | |
| Deformable lined Inconel sheath Thermocouple Type = K Probe Length = 3m Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C | |
| Deformable lined Inconel sheath Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C | |
| Duct temperature sensor,89 750 151 - Sensors & Transducers - Thermocouples | |
| Durable type K and T exposed welded tip thermocouple (ANSI colour code) ideal for test and development applications. Thermocouple types K and T to ANSI MC96.1. Fast response, welded exposed... | |
| Fabricated type J or k grounded thermocouples of various diameters with 2m of glass fibre stainless steel overbraided cable. Type J or K thermocouples to IEC 584. 316 stainless steel... | |
| Fast response PTFE insulated thermocouples, made from an unique single shot cable construction which provides a gas, steam and water tight insulation along the cable. Specially suited to temperature monitoring... | |
| Flexible thermocouple type K T101 for use with TC6621 thermocouple calibrators. Thermocouple Type = K Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +500°C | |
| For temperature measurements in liquid and gaseous media. Impermeability of this installation form in the case of negative pressure or overpressure is an important selection criterion. Areas of application: in... | |
| For temperatures between 0 °C â 400 °C. With stainless steel protective tubes. As simple thermocouple. Adjustable spring pressure for excellent heat transfer. Install / uninstall without tools Thermocouple Type... | |
| For temperatures from -200 °C â +1200 °C. With reinforcing sleeve and silicon-insulated 0.5 mm² compensating lead. Rapid response times. Application-specific installation length Thermocouple Type = K Probe Length =... | |
| For temperatures from -200 °C â +1200 °C. With reinforcing sleeve and silicon-insulated 0.5 mm² compensating lead. Rapid response times. Application-specific installation length Thermocouple Type = L Probe Length =... | |
| For temperatures from -200 °C â +570 °C (type L). For temperatures from -200 °C â +1200 °C (type K). Connection head for ambient temperatures up to 100 °C. For... | |
| Iconel 600 sheathed type K class 2 thermocouple temperature probes with J connection head. 316Ti stainless steel protective sheath. Thermocouple Type = K Probe Length = 1m Probe Diameter =... | |
| Iconel 600 sheathed type K class 2 thermocouple temperature probes with J connection head. 316Ti stainless steel protective sheath. Thermocouple Type = K Probe Length = 500mm Probe Diameter =... | |
| In-head mounted temperature transmitters with type K thermocouple input and 4-20mA output. Compatible with type K (NC/NA) thermocouples. Surface mounting for remote installation. Range of 0 - 1000 ºC. Entry... | |
| Isolated thermcouple transmitter - Sensors & Transducers - Thermocouples | |
| Mineral insulated thermocouples in miniature design. Sheath â 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With... | |
| Miniature insulated thermocouple. Thermocouple à 0.2 mm. Nominal length 500 mm Thermocouple Type = K Probe Length = 500mm Probe Diameter = 0.2mm Minimum Temperature Sensed = 0°C Maximum Temperature... | |
| Miniature sheathed thermocouples. Sheath â 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With 1 m permanently... | |
| Miniature sheathed thermocouples. Sheath â 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected Lemo... | |
| Model TMP Quick Disconnect Thermocouples are available with both miniature and standard size connector termination. These rugged probes feature a variety of calibration types, sheath materials and diameters, and are... | |
| Nominal length 500 / 710 / 1000 mm. Ceramic isolated thermocouples 1 x NiCr-Ni. Adaptation using stop flange or threaded socket Thermocouple Type = K Probe Length = 500mm Probe... | |
| Nominal length 500 / 710 / 1000 mm. Ceramic isolated thermocouples 1 x NiCr-Ni. Adaptation using stop flange or threaded socket Thermocouple Type = K Probe Length = 710mm Probe... | |
| Plug-in thermocouple for temperature measurements in fixed units e.g heating plates and sealing jaws. Areas of application: furnace construction, and apparatus and mechanical engineering. Stainless steel protective tubes. Thermocouples (elements)... | |
| Professional range of Opto 22 G4 analog input thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O... | |
| Professional range of Opto 22 SNAP Analog Input Modules featuring an on board microprocessor to provide module level intelligence. The modules are designed to mount onto a SNAP PAC rack. | |
| Professional range of Opto 22 standard thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which... | |
| Programmable transmitter kit - Sensors & Transducers - Thermocouples | |
| Programmable transmitter thermocouple - Sensors & Transducers - Thermocouples | |
| Programmable transmitter track mounting - Sensors & Transducers - Thermocouples | |
| Remote submersible temp sensor89 750 153 - Sensors & Transducers - Thermocouples | |
| Remote/Submersible Probe dimensions: probe length 150mm, diameter 6mm, cable length 1000mm Minimum Temperature Sensed = -10°C Maximum Temperature Sensed = +40°C | |
| Room sensor for temperature & humidity - Sensors & Transducers - Thermocouples | |
| Small-angle thermocouple. Sensor â 4 mm. Thermocouple 1 x FeCu-Ni, type L. Fixing centre â 4.5 mm Thermocouple Type = L Probe Length = 12mm Probe Diameter = 4mm | |
| The ATEX 254 screw in thermocouple type K with an exchangeable measuring insert. The thermocouple is supplied in two kengths of 100mm and 200mm. The thermocouple has a measuring of... | |
| The L200 Pt100 / thermocouple thermometer can be used in conjunction with a PC providing accurate temperature measurement. This digital thermometer with a versatile 8 channel thermocouple and Pt100 not... | |
| The L300 Pt100 / thermocouple temperature alarm on/off controller can be used in conjunction with a PC providing accurate monitoring. The alarm on / off control covers up to 8... | |
| The thermocouple probe Type K is a simple PTFE thermocouple wire complete with a moulded plug. The sensors consist of either a 1 or 3m length of class I thermocouple... | |
| Thermocouple types K with bare wire or re-wireable miniature flat pin plug, specially designed for test and development applications. Fast response, welded exposed junction. Various lengths of glassfibre insulated flat... | |
| Thermocouple, Analog Output, 12-42VDC - Sensors & Transducers - Thermocouples | |
| Thermocouples K and J types with adjustable process fitting and ungrounded hot junction. Sheath material. Mineral pressed insulation. Bendable. B DIN head Thermocouple Type = J Probe Length = 250mm... | |
| Thermocouples K and J types with adjustable process fitting and ungrounded hot junction. Sheath material. Mineral pressed insulation. Bendable. B DIN head Thermocouple Type = K Probe Length = 250mm... | |
| Twist melt bolt type J or K thermocouples with 20mm blade tip and standard plug termination. Rotational blade style tip allowing correct positioning for reduced resistance in the melt flow. | |
| Type K glassfibre exposed welded tip thermocouples with bare wire tails (ANSI MC96.1). Fast response, welded exposed junction. 1, 2, 5 and 10 metre long glassfibre insulated flat pair cable. | |
| Type K or J thermocouples with insulated hot junction (un-grounded) with highly flexible construction to suit many applications and processes. Type K uses 310 stainless steel sheath, type J uses... | |
| Type K surface thermocouples for use with pipework. 2-metre silicone compensation cable. Miniature connector output. Thermocouple Type = K Minimum Temperature Sensed = -20°C Maximum Temperature Sensed = +80°C | |
| Type K thermocouples with insulated hot junction and supplied with a miniature ceramic plug and socket to suit many applications and processes. 310 stainless steel sheath. Diameters available: 1.0, 1.5... | |
| Type T mineral insulated thermocouples with threaded pot and tails, specially designed to suit many applications and processes due to their high flexibility. 316 stainless steel. Diameters include 1.0, 1.5... |
| << Prev |