Electrotherm GmbH TE254-Exi-100

Description
The ATEX 254 screw in thermocouple type K with an exchangeable measuring insert. The thermocouple is supplied in two kengths of 100mm and 200mm. The thermocouple has a measuring of 0 of +800°C. supplied in two lengths of 100mm or 200 mm. ATEX II 1/2 G Ex ia IIc T5 Ga/Gb. Measuring range 0 of +800°C. IP54 acc. to DIN EN 60 529. Sensor type K (NiCr-Ni) acc. to DIN EN 60584. Protective tube material 1.4571 Thermocouple Type = K
Request a Quote
Description
The ATEX 254 screw in thermocouple type K with an exchangeable measuring insert. The thermocouple is supplied in two kengths of 100mm and 200mm. The thermocouple has a measuring of 0 of +800°C. supplied in two lengths of 100mm or 200 mm. ATEX II 1/2 G Ex ia IIc T5 Ga/Gb. Measuring range 0 of +800°C. IP54 acc. to DIN EN 60 529. Sensor type K (NiCr-Ni) acc. to DIN EN 60584. Protective tube material 1.4571 Thermocouple Type = K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9130800 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ATEX 254 screw in thermocouple type K with an exchangeable measuring insert. The thermocouple is supplied in two kengths of 100mm and 200mm. The thermocouple has a measuring of 0 of +800°C. supplied in two lengths of 100mm or 200 mm. ATEX II 1/2 G Ex ia IIc T5 Ga/Gb. Measuring range 0 of +800°C. IP54 acc. to DIN EN 60 529. Sensor type K (NiCr-Ni) acc. to DIN EN 60584. Protective tube material 1.4571 Thermocouple Type = K

The ATEX 254 screw in thermocouple type K with an exchangeable measuring insert. The thermocouple is supplied in two kengths of 100mm and 200mm. The thermocouple has a measuring of 0 of +800°C.
supplied in two lengths of 100mm or 200 mm. ATEX II 1/2 G Ex ia IIc T5 Ga/Gb. Measuring range 0 of +800°C. IP54 acc. to DIN EN 60 529. Sensor type K (NiCr-Ni) acc. to DIN EN 60584. Protective tube material 1.4571
Thermocouple Type = K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 9130800
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1314742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4P - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details