Reckmann GmbH RKT1-1000

Description
∅ 8 mm. Universal application in drill holes with canopies and 118° front sides. Ceramic isolation of measuring tips against heat dissipation to the exterior. 1 x Fe-CuNi (type L) in accordance with DIN43710 Thermocouple Type = L Probe Length = 20 - 150mm Probe Diameter = 8mm Maximum Temperature Sensed = +400°C
Request a Quote
Description
∅ 8 mm. Universal application in drill holes with canopies and 118° front sides. Ceramic isolation of measuring tips against heat dissipation to the exterior. 1 x Fe-CuNi (type L) in accordance with DIN43710 Thermocouple Type = L Probe Length = 20 - 150mm Probe Diameter = 8mm Maximum Temperature Sensed = +400°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3880039 - RS Components, Ltd.
Corby, Northants, United Kingdom
∅ 8 mm. Universal application in drill holes with canopies and 118° front sides. Ceramic isolation of measuring tips against heat dissipation to the exterior. 1 x Fe-CuNi (type L) in accordance with DIN43710 Thermocouple Type = L Probe Length = 20 - 150mm Probe Diameter = 8mm Maximum Temperature Sensed = +400°C

∅ 8 mm. Universal application in drill holes with canopies and 118° front sides. Ceramic isolation of measuring tips against heat dissipation to the exterior. 1 x Fe-CuNi (type L) in accordance with DIN43710
Thermocouple Type = L
Probe Length = 20 - 150mm
Probe Diameter = 8mm
Maximum Temperature Sensed = +400°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3880039
Length 1 to 6 inch (20 to 150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
General Purpose Thermocouples -  - Thermometrics Corporation
Thermometrics Corporation
Specs
Thermocouple Type E; J; K; N; T
View Details