RS Components, Ltd. 8722512

Description
Fabricated type J or k grounded thermocouples of various diameters with 2m of glass fibre stainless steel overbraided cable. Type J or K thermocouples to IEC 584. 316 stainless steel tube in various sizes. Junction grounded at tip for fast response. 2 metres of IEC glass fibre stainless steel overbraided cable. Bare wire tails. Probe temperature range from -60 °C to +350 °C Thermocouple Type = K Probe Length = 40mm Probe Diameter = 3.18mm Probe Material = Stainless Steel Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Bare Wire Tail Standards Met = IEC
Request a Quote
Description
Fabricated type J or k grounded thermocouples of various diameters with 2m of glass fibre stainless steel overbraided cable. Type J or K thermocouples to IEC 584. 316 stainless steel tube in various sizes. Junction grounded at tip for fast response. 2 metres of IEC glass fibre stainless steel overbraided cable. Bare wire tails. Probe temperature range from -60 °C to +350 °C Thermocouple Type = K Probe Length = 40mm Probe Diameter = 3.18mm Probe Material = Stainless Steel Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Bare Wire Tail Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8722512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fabricated type J or k grounded thermocouples of various diameters with 2m of glass fibre stainless steel overbraided cable. Type J or K thermocouples to IEC 584. 316 stainless steel tube in various sizes. Junction grounded at tip for fast response. 2 metres of IEC glass fibre stainless steel overbraided cable. Bare wire tails. Probe temperature range from -60 °C to +350 °C Thermocouple Type = K Probe Length = 40mm Probe Diameter = 3.18mm Probe Material = Stainless Steel Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 2m Termination Type = Bare Wire Tail Standards Met = IEC

Fabricated type J or k grounded thermocouples of various diameters with 2m of glass fibre stainless steel overbraided cable.
Type J or K thermocouples to IEC 584. 316 stainless steel tube in various sizes. Junction grounded at tip for fast response. 2 metres of IEC glass fibre stainless steel overbraided cable. Bare wire tails. Probe temperature range from -60 °C to +350 °C
Thermocouple Type = K
Probe Length = 40mm
Probe Diameter = 3.18mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -60°C
Maximum Temperature Sensed = +350°C
Cable Length = 2m
Termination Type = Bare Wire Tail
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8722512
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3242465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details
 - 8240657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1236331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 5477865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (30 mm)
View Details