RS Components, Ltd. 8919113

Description
Type T mineral insulated thermocouples with threaded pot and tails, specially designed to suit many applications and processes due to their high flexibility. 316 stainless steel. Diameters include 1.0, 1.5 and 3.0mm. Insulated hot junction. Probe temperature range from -100 ºC to +400 ºC. 100mm PFA twin twisted tails, +brown/-white colour coded in accordance with IEC 584 Thermocouple Type = T Probe Length = 500mm Probe Diameter = 1.5mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +400°C Cable Length = 100mm Termination Type = Tail Standards Met = IEC
Request a Quote
Description
Type T mineral insulated thermocouples with threaded pot and tails, specially designed to suit many applications and processes due to their high flexibility. 316 stainless steel. Diameters include 1.0, 1.5 and 3.0mm. Insulated hot junction. Probe temperature range from -100 ºC to +400 ºC. 100mm PFA twin twisted tails, +brown/-white colour coded in accordance with IEC 584 Thermocouple Type = T Probe Length = 500mm Probe Diameter = 1.5mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +400°C Cable Length = 100mm Termination Type = Tail Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8919113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type T mineral insulated thermocouples with threaded pot and tails, specially designed to suit many applications and processes due to their high flexibility. 316 stainless steel. Diameters include 1.0, 1.5 and 3.0mm. Insulated hot junction. Probe temperature range from -100 ºC to +400 ºC. 100mm PFA twin twisted tails, +brown/-white colour coded in accordance with IEC 584 Thermocouple Type = T Probe Length = 500mm Probe Diameter = 1.5mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +400°C Cable Length = 100mm Termination Type = Tail Standards Met = IEC

Type T mineral insulated thermocouples with threaded pot and tails, specially designed to suit many applications and processes due to their high flexibility.
316 stainless steel. Diameters include 1.0, 1.5 and 3.0mm. Insulated hot junction. Probe temperature range from -100 ºC to +400 ºC. 100mm PFA twin twisted tails, +brown/-white colour coded in accordance with IEC 584
Thermocouple Type = T
Probe Length = 500mm
Probe Diameter = 1.5mm
Probe Material = 316 Stainless Steel
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +400°C
Cable Length = 100mm
Termination Type = Tail
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8919113
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 1236324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1314756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 6212142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 39 inch (1000 mm)
View Details