RS Components, Ltd. 8479693

Description
Durable type K and T exposed welded tip thermocouple (ANSI colour code) ideal for test and development applications. Thermocouple types K and T to ANSI MC96.1. Fast response, welded exposed junction. 1, 2, 5 or 10 metre long PTFE-® PFA insulated twin-twisted lead. Durable construction with choice of conductor size, 1/0.2mm, 1/0.3mm solid or 7/0.2mm stranded. Temperature range: -75º C to +250º C. Miniature plug termination version available Thermocouple Type = K Probe Length = 2m Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Twin Twisted Tail Standards Met = ANSI
Request a Quote
Description
Durable type K and T exposed welded tip thermocouple (ANSI colour code) ideal for test and development applications. Thermocouple types K and T to ANSI MC96.1. Fast response, welded exposed junction. 1, 2, 5 or 10 metre long PTFE-® PFA insulated twin-twisted lead. Durable construction with choice of conductor size, 1/0.2mm, 1/0.3mm solid or 7/0.2mm stranded. Temperature range: -75º C to +250º C. Miniature plug termination version available Thermocouple Type = K Probe Length = 2m Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Twin Twisted Tail Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8479693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Durable type K and T exposed welded tip thermocouple (ANSI colour code) ideal for test and development applications. Thermocouple types K and T to ANSI MC96.1. Fast response, welded exposed junction. 1, 2, 5 or 10 metre long PTFE-® PFA insulated twin-twisted lead. Durable construction with choice of conductor size, 1/0.2mm, 1/0.3mm solid or 7/0.2mm stranded. Temperature range: -75º C to +250º C. Miniature plug termination version available Thermocouple Type = K Probe Length = 2m Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Twin Twisted Tail Standards Met = ANSI

Durable type K and T exposed welded tip thermocouple (ANSI colour code) ideal for test and development applications.
Thermocouple types K and T to ANSI MC96.1. Fast response, welded exposed junction. 1, 2, 5 or 10 metre long PTFE-® PFA insulated twin-twisted lead. Durable construction with choice of conductor size, 1/0.2mm, 1/0.3mm solid or 7/0.2mm stranded. Temperature range: -75º C to +250º C. Miniature plug termination version available
Thermocouple Type = K
Probe Length = 2m
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 2m
Termination Type = Twin Twisted Tail
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8479693
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 4071393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 118 inch (3000 mm)
View Details
 - 2194652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type N
Length 12 inch (300 mm)
View Details
 - 1314739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 5477859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 0 inch (10 mm)
View Details