RS Components, Ltd. 8722629

Description
Thermocouple types K with bare wire or re-wireable miniature flat pin plug, specially designed for test and development applications. Fast response, welded exposed junction. Various lengths of glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.508mm or 1/0.3mm conductors. Tolerance to IEC 584 Class 2. Colour code to IEC 584-3 Thermocouple Type = J Probe Material = Glass Fibre Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
Thermocouple types K with bare wire or re-wireable miniature flat pin plug, specially designed for test and development applications. Fast response, welded exposed junction. Various lengths of glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.508mm or 1/0.3mm conductors. Tolerance to IEC 584 Class 2. Colour code to IEC 584-3 Thermocouple Type = J Probe Material = Glass Fibre Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8722629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple types K with bare wire or re-wireable miniature flat pin plug, specially designed for test and development applications. Fast response, welded exposed junction. Various lengths of glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.508mm or 1/0.3mm conductors. Tolerance to IEC 584 Class 2. Colour code to IEC 584-3 Thermocouple Type = J Probe Material = Glass Fibre Minimum Temperature Sensed = -60°C Maximum Temperature Sensed = +350°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC

Thermocouple types K with bare wire or re-wireable miniature flat pin plug, specially designed for test and development applications.
Fast response, welded exposed junction. Various lengths of glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.508mm or 1/0.3mm conductors. Tolerance to IEC 584 Class 2. Colour code to IEC 584-3
Thermocouple Type = J
Probe Material = Glass Fibre
Minimum Temperature Sensed = -60°C
Maximum Temperature Sensed = +350°C
Cable Length = 1m
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8722629
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 3241894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 98 inch (2500 mm)
View Details
 - 3971517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 8471031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 6212394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 24 inch (600 mm)
View Details