JUMO Process Control, Inc. 901240/20-1043-3-500/000

Description
Deformable lined Inconel sheath Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C
Request a Quote
Description
Deformable lined Inconel sheath Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5487531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Deformable lined Inconel sheath Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +800°C

Deformable lined Inconel sheath
Thermocouple Type = K
Probe Length = 500mm
Probe Diameter = 3mm
Minimum Temperature Sensed = -200°C
Maximum Temperature Sensed = +800°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 5487531
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details