RS Components, Ltd. 8722635

Description
Fast response PTFE insulated thermocouples, made from an unique single shot cable construction which provides a gas, steam and water tight insulation along the cable. Specially suited to temperature monitoring of test pieces in autoclave and aerospace applications. 1/0.376 mm diameter conductor. Operating range from -75 °C to +250 °C. Single shot cable construction resistant to chemicals, oils and fluids. Terminated with a miniature flat ping plug. 1, 2, 5 or 10 metre lengths available. Colour coded to IEC 584-3 Thermocouple Type = K Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
Fast response PTFE insulated thermocouples, made from an unique single shot cable construction which provides a gas, steam and water tight insulation along the cable. Specially suited to temperature monitoring of test pieces in autoclave and aerospace applications. 1/0.376 mm diameter conductor. Operating range from -75 °C to +250 °C. Single shot cable construction resistant to chemicals, oils and fluids. Terminated with a miniature flat ping plug. 1, 2, 5 or 10 metre lengths available. Colour coded to IEC 584-3 Thermocouple Type = K Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8722635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast response PTFE insulated thermocouples, made from an unique single shot cable construction which provides a gas, steam and water tight insulation along the cable. Specially suited to temperature monitoring of test pieces in autoclave and aerospace applications. 1/0.376 mm diameter conductor. Operating range from -75 °C to +250 °C. Single shot cable construction resistant to chemicals, oils and fluids. Terminated with a miniature flat ping plug. 1, 2, 5 or 10 metre lengths available. Colour coded to IEC 584-3 Thermocouple Type = K Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1m Termination Type = Miniature Plug Standards Met = IEC

Fast response PTFE insulated thermocouples, made from an unique single shot cable construction which provides a gas, steam and water tight insulation along the cable. Specially suited to temperature monitoring of test pieces in autoclave and aerospace applications.
1/0.376 mm diameter conductor. Operating range from -75 °C to +250 °C. Single shot cable construction resistant to chemicals, oils and fluids. Terminated with a miniature flat ping plug. 1, 2, 5 or 10 metre lengths available. Colour coded to IEC 584-3
Thermocouple Type = K
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 1m
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8722635
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 6212221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 7 inch (175 mm)
View Details
 - 8240607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8471087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details