Reckmann GmbH R9-1661-025-250

Description
Mineral insulated thermocouples in miniature design. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected miniature plug Thermocouple Type = K Probe Length = 38mm Probe Diameter = 0.5mm Maximum Temperature Sensed = +1100°C
Request a Quote
Description
Mineral insulated thermocouples in miniature design. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected miniature plug Thermocouple Type = K Probe Length = 38mm Probe Diameter = 0.5mm Maximum Temperature Sensed = +1100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3880017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mineral insulated thermocouples in miniature design. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected miniature plug Thermocouple Type = K Probe Length = 38mm Probe Diameter = 0.5mm Maximum Temperature Sensed = +1100°C

Mineral insulated thermocouples in miniature design. Sheath ∅ 0.5 or 0.25 mm, insulation material Inconel 600 type 1 x NiCr-Ni (K), accuracy class 1. Test point insulated by sheath. With permanently connected miniature plug
Thermocouple Type = K
Probe Length = 38mm
Probe Diameter = 0.5mm
Maximum Temperature Sensed = +1100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3880017
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3241800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details