JUMO Process Control, Inc. 901030/10-150-1042-6-100-104/000

Description
For temperature measurements in liquid and gaseous media. Impermeability of this installation form in the case of negative pressure or overpressure is an important selection criterion. Areas of application: in heating and apparatus engineering, furnace construction. Terminal head made from cast aluminium is suitable for ambient temperatures of up to 100 °C. Protective tubes protect the measuring insert against chemical influences and mechanical damage. Measuring insert: thermocouples (elements) according to DIN 43710. With sealable terminal head. Thread G1/2. Stainless steel protective tube, material no. 1.4571 Thermocouple Type = L Probe Length = 100mm Probe Diameter = 7mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +600°C
Request a Quote
Description
For temperature measurements in liquid and gaseous media. Impermeability of this installation form in the case of negative pressure or overpressure is an important selection criterion. Areas of application: in heating and apparatus engineering, furnace construction. Terminal head made from cast aluminium is suitable for ambient temperatures of up to 100 °C. Protective tubes protect the measuring insert against chemical influences and mechanical damage. Measuring insert: thermocouples (elements) according to DIN 43710. With sealable terminal head. Thread G1/2. Stainless steel protective tube, material no. 1.4571 Thermocouple Type = L Probe Length = 100mm Probe Diameter = 7mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +600°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3577682 - RS Components, Ltd.
Corby, Northants, United Kingdom
For temperature measurements in liquid and gaseous media. Impermeability of this installation form in the case of negative pressure or overpressure is an important selection criterion. Areas of application: in heating and apparatus engineering, furnace construction. Terminal head made from cast aluminium is suitable for ambient temperatures of up to 100 °C. Protective tubes protect the measuring insert against chemical influences and mechanical damage. Measuring insert: thermocouples (elements) according to DIN 43710. With sealable terminal head. Thread G1/2. Stainless steel protective tube, material no. 1.4571 Thermocouple Type = L Probe Length = 100mm Probe Diameter = 7mm Minimum Temperature Sensed = -200°C Maximum Temperature Sensed = +600°C

For temperature measurements in liquid and gaseous media. Impermeability of this installation form in the case of negative pressure or overpressure is an important selection criterion. Areas of application: in heating and apparatus engineering, furnace construction. Terminal head made from cast aluminium is suitable for ambient temperatures of up to 100 °C. Protective tubes protect the measuring insert against chemical influences and mechanical damage. Measuring insert: thermocouples (elements) according to DIN 43710. With sealable terminal head. Thread G1/2. Stainless steel protective tube, material no. 1.4571
Thermocouple Type = L
Probe Length = 100mm
Probe Diameter = 7mm
Minimum Temperature Sensed = -200°C
Maximum Temperature Sensed = +600°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3577682
Length 4 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
Thermocouple/RTD - 24292438 - Radwell International
Specs
Thermocouple Type E
View Details