Opto 22 AD8T

Description
Professional range of Opto 22 standard thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type K, J, R, S and T thermocouples available. 12-bit resolution. 4000 Vrms transient isolation Thermocouple Type = K Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +924°C Termination Type = Screw Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %
Request a Quote
Description
Professional range of Opto 22 standard thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type K, J, R, S and T thermocouples available. 12-bit resolution. 4000 Vrms transient isolation Thermocouple Type = K Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +924°C Termination Type = Screw Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8887546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Opto 22 standard thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type K, J, R, S and T thermocouples available. 12-bit resolution. 4000 Vrms transient isolation Thermocouple Type = K Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +924°C Termination Type = Screw Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %

Professional range of Opto 22 standard thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw.
Type K, J, R, S and T thermocouples available. 12-bit resolution. 4000 Vrms transient isolation
Thermocouple Type = K
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +924°C
Termination Type = Screw
Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8887546
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3242471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 12 inch (300 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details