Reckmann GmbH RKT10-3000

Description
Small-angle thermocouple. Sensor ∅ 4 mm. Thermocouple 1 x FeCu-Ni, type L. Fixing centre ∅ 4.5 mm Thermocouple Type = L Probe Length = 12mm Probe Diameter = 4mm
Request a Quote
Description
Small-angle thermocouple. Sensor ∅ 4 mm. Thermocouple 1 x FeCu-Ni, type L. Fixing centre ∅ 4.5 mm Thermocouple Type = L Probe Length = 12mm Probe Diameter = 4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3880281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Small-angle thermocouple. Sensor ∅ 4 mm. Thermocouple 1 x FeCu-Ni, type L. Fixing centre ∅ 4.5 mm Thermocouple Type = L Probe Length = 12mm Probe Diameter = 4mm

Small-angle thermocouple. Sensor ∅ 4 mm. Thermocouple 1 x FeCu-Ni, type L. Fixing centre ∅ 4.5 mm
Thermocouple Type = L
Probe Length = 12mm
Probe Diameter = 4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3880281
Length 0 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1314759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details