RS Components, Ltd. 8968409

Description
Thermocouples K and J types with adjustable process fitting and ungrounded hot junction. Sheath material. Mineral pressed insulation. Bendable. B DIN head Thermocouple Type = K Probe Length = 250mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1000°C Response Time = <2 s Standards Met = RoHS Compliant
Request a Quote
Description
Thermocouples K and J types with adjustable process fitting and ungrounded hot junction. Sheath material. Mineral pressed insulation. Bendable. B DIN head Thermocouple Type = K Probe Length = 250mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1000°C Response Time = <2 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8968409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouples K and J types with adjustable process fitting and ungrounded hot junction. Sheath material. Mineral pressed insulation. Bendable. B DIN head Thermocouple Type = K Probe Length = 250mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1000°C Response Time = <2 s Standards Met = RoHS Compliant

Thermocouples K and J types with adjustable process fitting and ungrounded hot junction.
Sheath material. Mineral pressed insulation. Bendable. B DIN head
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1000°C
Response Time = <2 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8968409
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 8471075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 3241793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 7877781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details