RS Components, Ltd. 8479684

Description
Type K glassfibre exposed welded tip thermocouples with bare wire tails (ANSI MC96.1). Fast response, welded exposed junction. 1, 2, 5 and 10 metre long glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.3mm conductors. Temperature range: -60º C to +350º C (short periods up to 400º C). Ideal for test and development applications. Thermocouples with re-wireable miniature flat pin plug available Thermocouple Type = K Probe Length = 2m Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Bare Wire Tail Standards Met = ANSI
Request a Quote
Description
Type K glassfibre exposed welded tip thermocouples with bare wire tails (ANSI MC96.1). Fast response, welded exposed junction. 1, 2, 5 and 10 metre long glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.3mm conductors. Temperature range: -60º C to +350º C (short periods up to 400º C). Ideal for test and development applications. Thermocouples with re-wireable miniature flat pin plug available Thermocouple Type = K Probe Length = 2m Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Bare Wire Tail Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8479684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K glassfibre exposed welded tip thermocouples with bare wire tails (ANSI MC96.1). Fast response, welded exposed junction. 1, 2, 5 and 10 metre long glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.3mm conductors. Temperature range: -60º C to +350º C (short periods up to 400º C). Ideal for test and development applications. Thermocouples with re-wireable miniature flat pin plug available Thermocouple Type = K Probe Length = 2m Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Bare Wire Tail Standards Met = ANSI

Type K glassfibre exposed welded tip thermocouples with bare wire tails (ANSI MC96.1).
Fast response, welded exposed junction. 1, 2, 5 and 10 metre long glassfibre insulated flat pair cable. Good temperature resistance (not suitable in fluids). 1/0.3mm conductors. Temperature range: -60º C to +350º C (short periods up to 400º C). Ideal for test and development applications. Thermocouples with re-wireable miniature flat pin plug available
Thermocouple Type = K
Probe Length = 2m
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 2m
Termination Type = Bare Wire Tail
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8479684
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 1236313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 7877854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1314758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details