RS Components, Ltd. 9119462

Description
The thermocouple probe Type K is a simple PTFE thermocouple wire complete with a moulded plug. The sensors consist of either a 1 or 3m length of class I thermocouple wire terminated in a moulded-on-miniature thermocouple plug. This can be used on a range of applications. The probe is often used as an embedded sensor in construction, paper electronic and packaging industries. K Type thermocouples are ideal to use in most general applications due to their ability to work in wide temperature ranges. They can be used in kilns, gas turbine exhausts, diesel engines and other industrial processes. Including flame sensors in safety devices for gas powered appliances. Exposed thermocouple junction at one end. Moulded thermocouple termination plug. Total encapsulation technique for maximum strength and durability. High accuracy thermocouple material throughout. Class 1 Type K alloys (NiCr / NiAl) wire Thermocouple Type = K Probe Diameter = 1.2mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +450°C Cable Length = 1m Termination Type = Miniature Plug Response Time = 0.1 s Calibrated = SYSCAL Standards Met = IEC
Request a Quote
Description
The thermocouple probe Type K is a simple PTFE thermocouple wire complete with a moulded plug. The sensors consist of either a 1 or 3m length of class I thermocouple wire terminated in a moulded-on-miniature thermocouple plug. This can be used on a range of applications. The probe is often used as an embedded sensor in construction, paper electronic and packaging industries. K Type thermocouples are ideal to use in most general applications due to their ability to work in wide temperature ranges. They can be used in kilns, gas turbine exhausts, diesel engines and other industrial processes. Including flame sensors in safety devices for gas powered appliances. Exposed thermocouple junction at one end. Moulded thermocouple termination plug. Total encapsulation technique for maximum strength and durability. High accuracy thermocouple material throughout. Class 1 Type K alloys (NiCr / NiAl) wire Thermocouple Type = K Probe Diameter = 1.2mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +450°C Cable Length = 1m Termination Type = Miniature Plug Response Time = 0.1 s Calibrated = SYSCAL Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9119462 - RS Components, Ltd.
Corby, Northants, United Kingdom
The thermocouple probe Type K is a simple PTFE thermocouple wire complete with a moulded plug. The sensors consist of either a 1 or 3m length of class I thermocouple wire terminated in a moulded-on-miniature thermocouple plug. This can be used on a range of applications. The probe is often used as an embedded sensor in construction, paper electronic and packaging industries. K Type thermocouples are ideal to use in most general applications due to their ability to work in wide temperature ranges. They can be used in kilns, gas turbine exhausts, diesel engines and other industrial processes. Including flame sensors in safety devices for gas powered appliances. Exposed thermocouple junction at one end. Moulded thermocouple termination plug. Total encapsulation technique for maximum strength and durability. High accuracy thermocouple material throughout. Class 1 Type K alloys (NiCr / NiAl) wire Thermocouple Type = K Probe Diameter = 1.2mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +450°C Cable Length = 1m Termination Type = Miniature Plug Response Time = 0.1 s Calibrated = SYSCAL Standards Met = IEC

The thermocouple probe Type K is a simple PTFE thermocouple wire complete with a moulded plug. The sensors consist of either a 1 or 3m length of class I thermocouple wire terminated in a moulded-on-miniature thermocouple plug. This can be used on a range of applications. The probe is often used as an embedded sensor in construction, paper electronic and packaging industries.
K Type thermocouples are ideal to use in most general applications due to their ability to work in wide temperature ranges. They can be used in kilns, gas turbine exhausts, diesel engines and other industrial processes. Including flame sensors in safety devices for gas powered appliances.
Exposed thermocouple junction at one end. Moulded thermocouple termination plug. Total encapsulation technique for maximum strength and durability. High accuracy thermocouple material throughout. Class 1 Type K alloys (NiCr / NiAl) wire
Thermocouple Type = K
Probe Diameter = 1.2mm
Probe Material = Nickel Aluminium, Nickel Chrome
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +450°C
Cable Length = 1m
Termination Type = Miniature Plug
Response Time = 0.1 s
Calibrated = SYSCAL
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 9119462
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3029470 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 5477786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 98 inch (2500 mm)
View Details
 - 3342666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1365892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details