RS Components, Ltd. 9106823

Description
The L300 Pt100 / thermocouple temperature alarm on/off controller can be used in conjunction with a PC providing accurate monitoring. The alarm on / off control covers up to 8 zones simultaneously. The temperature monitor can also be used as a stand-alone indicator and logger incorporating a digital display of the measured temperature. The system has a self-calibration facility which is built in for the thermocouple version and is a rapid and extremely convenient method for on-site calibration. The L300 does not need any additional equipment other than a special external link. The self- calibration of this series of digital temperature thermometers is just as simple and uses plug in precision resistors. The L300 series is designed to provide you with exceptional stability, high measurement resolution and is the perfect crossover between plant practicality and laboratory performance. The PC software supplied with the thermometer allows control, configuration, logging, measurement, charting, alarm, relay configuration and calibration functions via a PC. Features:. Low cost and high performance. USB PC interface. 8 thermocouple (type J,K, T, E, N, R, S & B) or Pt100 (3 wire) inputs. A Built in display for selected channel or all channels auto-scrolling. Resolution 0.1°C on display, 0.01°C in software. Self-calibration feature. Select °C / °F. PC software included for remote control measure, logging and calibration. 8 x configurable change-over relays10A/250V. Simple easy to use. Alarm LED. Alarm modes, high, low and band. LCD display with backlight. Display resolution thermocouple ranges 0.1°C. Pt100 range 0.01°C. On board memory 512 sets of readings. CE marked. RoHS compliant. Temperature measurements made with the L300 are in accordance with. IEC584 & IEC751, ITS90 refers Applications:. Food preparation. Storage facilities. Educational establishments. Environmental. R & D. Experimentation. Refrigeration / freezer plant monitoring. Museums and Galleries. Standards Met = RoHS Compliant
Request a Quote
Description
The L300 Pt100 / thermocouple temperature alarm on/off controller can be used in conjunction with a PC providing accurate monitoring. The alarm on / off control covers up to 8 zones simultaneously. The temperature monitor can also be used as a stand-alone indicator and logger incorporating a digital display of the measured temperature. The system has a self-calibration facility which is built in for the thermocouple version and is a rapid and extremely convenient method for on-site calibration. The L300 does not need any additional equipment other than a special external link. The self- calibration of this series of digital temperature thermometers is just as simple and uses plug in precision resistors. The L300 series is designed to provide you with exceptional stability, high measurement resolution and is the perfect crossover between plant practicality and laboratory performance. The PC software supplied with the thermometer allows control, configuration, logging, measurement, charting, alarm, relay configuration and calibration functions via a PC. Features:. Low cost and high performance. USB PC interface. 8 thermocouple (type J,K, T, E, N, R, S & B) or Pt100 (3 wire) inputs. A Built in display for selected channel or all channels auto-scrolling. Resolution 0.1°C on display, 0.01°C in software. Self-calibration feature. Select °C / °F. PC software included for remote control measure, logging and calibration. 8 x configurable change-over relays10A/250V. Simple easy to use. Alarm LED. Alarm modes, high, low and band. LCD display with backlight. Display resolution thermocouple ranges 0.1°C. Pt100 range 0.01°C. On board memory 512 sets of readings. CE marked. RoHS compliant. Temperature measurements made with the L300 are in accordance with. IEC584 & IEC751, ITS90 refers Applications:. Food preparation. Storage facilities. Educational establishments. Environmental. R & D. Experimentation. Refrigeration / freezer plant monitoring. Museums and Galleries. Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9106823 - RS Components, Ltd.
Corby, Northants, United Kingdom
The L300 Pt100 / thermocouple temperature alarm on/off controller can be used in conjunction with a PC providing accurate monitoring. The alarm on / off control covers up to 8 zones simultaneously. The temperature monitor can also be used as a stand-alone indicator and logger incorporating a digital display of the measured temperature. The system has a self-calibration facility which is built in for the thermocouple version and is a rapid and extremely convenient method for on-site calibration. The L300 does not need any additional equipment other than a special external link. The self- calibration of this series of digital temperature thermometers is just as simple and uses plug in precision resistors. The L300 series is designed to provide you with exceptional stability, high measurement resolution and is the perfect crossover between plant practicality and laboratory performance. The PC software supplied with the thermometer allows control, configuration, logging, measurement, charting, alarm, relay configuration and calibration functions via a PC. Features:. Low cost and high performance. USB PC interface. 8 thermocouple (type J,K, T, E, N, R, S & B) or Pt100 (3 wire) inputs. A Built in display for selected channel or all channels auto-scrolling. Resolution 0.1°C on display, 0.01°C in software. Self-calibration feature. Select °C / °F. PC software included for remote control measure, logging and calibration. 8 x configurable change-over relays10A/250V. Simple easy to use. Alarm LED. Alarm modes, high, low and band. LCD display with backlight. Display resolution thermocouple ranges 0.1°C. Pt100 range 0.01°C. On board memory 512 sets of readings. CE marked. RoHS compliant. Temperature measurements made with the L300 are in accordance with. IEC584 & IEC751, ITS90 refers Applications:. Food preparation. Storage facilities. Educational establishments. Environmental. R & D. Experimentation. Refrigeration / freezer plant monitoring. Museums and Galleries. Standards Met = RoHS Compliant

The L300 Pt100 / thermocouple temperature alarm on/off controller can be used in conjunction with a PC providing accurate monitoring. The alarm on / off control covers up to 8 zones simultaneously. The temperature monitor can also be used as a stand-alone indicator and logger incorporating a digital display of the measured temperature. The system has a self-calibration facility which is built in for the thermocouple version and is a rapid and extremely convenient method for on-site calibration. The L300 does not need any additional equipment other than a special external link. The self- calibration of this series of digital temperature thermometers is just as simple and uses plug in precision resistors. The L300 series is designed to provide you with exceptional stability, high measurement resolution and is the perfect crossover between plant practicality and laboratory performance. The PC software supplied with the thermometer allows control, configuration, logging, measurement, charting, alarm, relay configuration and calibration functions via a PC.
Features:. Low cost and high performance. USB PC interface. 8 thermocouple (type J,K, T, E, N, R, S & B) or Pt100 (3 wire) inputs. A Built in display for selected channel or all channels auto-scrolling. Resolution 0.1°C on display, 0.01°C in software. Self-calibration feature. Select °C / °F. PC software included for remote control measure, logging and calibration. 8 x configurable change-over relays10A/250V. Simple easy to use. Alarm LED. Alarm modes, high, low and band. LCD display with backlight. Display resolution thermocouple ranges 0.1°C. Pt100 range 0.01°C. On board memory 512 sets of readings. CE marked. RoHS compliant. Temperature measurements made with the L300 are in accordance with. IEC584 & IEC751, ITS90 refers
Applications:. Food preparation. Storage facilities. Educational establishments. Environmental. R & D. Experimentation. Refrigeration / freezer plant monitoring. Museums and Galleries.
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 9106823
Unlock Full Specs
to access all available technical data

Similar Products

 - 3971545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 7877784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1314749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1365868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type E; J
View Details