RS Components, Ltd. 8722792

Description
Twist melt bolt type J or K thermocouples with 20mm blade tip and standard plug termination. Rotational blade style tip allowing correct positioning for reduced resistance in the melt flow. Widely used in plastics extruders and injection moulders. Designed to withstand high pressure applications experienced with molten plastic and polymers. Stainless steel bolt. 152mm stem length. Temperature range to 400 ºC. Grounded hot junction. Tolerance and colour code in accordance with IEC-584 specification Thermocouple Type = K Probe Length = 20mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Termination Type = Standard Plug Standards Met = IEC
Request a Quote
Description
Twist melt bolt type J or K thermocouples with 20mm blade tip and standard plug termination. Rotational blade style tip allowing correct positioning for reduced resistance in the melt flow. Widely used in plastics extruders and injection moulders. Designed to withstand high pressure applications experienced with molten plastic and polymers. Stainless steel bolt. 152mm stem length. Temperature range to 400 ºC. Grounded hot junction. Tolerance and colour code in accordance with IEC-584 specification Thermocouple Type = K Probe Length = 20mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Termination Type = Standard Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8722792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twist melt bolt type J or K thermocouples with 20mm blade tip and standard plug termination. Rotational blade style tip allowing correct positioning for reduced resistance in the melt flow. Widely used in plastics extruders and injection moulders. Designed to withstand high pressure applications experienced with molten plastic and polymers. Stainless steel bolt. 152mm stem length. Temperature range to 400 ºC. Grounded hot junction. Tolerance and colour code in accordance with IEC-584 specification Thermocouple Type = K Probe Length = 20mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Termination Type = Standard Plug Standards Met = IEC

Twist melt bolt type J or K thermocouples with 20mm blade tip and standard plug termination.
Rotational blade style tip allowing correct positioning for reduced resistance in the melt flow. Widely used in plastics extruders and injection moulders. Designed to withstand high pressure applications experienced with molten plastic and polymers. Stainless steel bolt. 152mm stem length. Temperature range to 400 ºC. Grounded hot junction. Tolerance and colour code in accordance with IEC-584 specification
Thermocouple Type = K
Probe Length = 20mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +400°C
Termination Type = Standard Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8722792
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3241917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 98 inch (2500 mm)
View Details
 - 1314748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 3242522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 3242415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details