RS Components, Ltd. 8479707

Description
Durable type K and T exposed welded tip thermocouple (ANSI colour code) ideal for test and development applications. Thermocouple types K and T to ANSI MC96.1. Fast response, welded exposed junction. 1, 2, 5 or 10 metre long PTFE-® PFA insulated twin-twisted lead. Durable construction with choice of conductor size, 1/0.2mm, 1/0.3mm solid or 7/0.2mm stranded. Temperature range: -75º C to +250º C. Miniature plug termination version available Thermocouple Type = K Probe Length = 5m Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 5m Termination Type = Twin Twisted Tail Standards Met = ANSI
Request a Quote
Description
Durable type K and T exposed welded tip thermocouple (ANSI colour code) ideal for test and development applications. Thermocouple types K and T to ANSI MC96.1. Fast response, welded exposed junction. 1, 2, 5 or 10 metre long PTFE-® PFA insulated twin-twisted lead. Durable construction with choice of conductor size, 1/0.2mm, 1/0.3mm solid or 7/0.2mm stranded. Temperature range: -75º C to +250º C. Miniature plug termination version available Thermocouple Type = K Probe Length = 5m Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 5m Termination Type = Twin Twisted Tail Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8479707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Durable type K and T exposed welded tip thermocouple (ANSI colour code) ideal for test and development applications. Thermocouple types K and T to ANSI MC96.1. Fast response, welded exposed junction. 1, 2, 5 or 10 metre long PTFE-® PFA insulated twin-twisted lead. Durable construction with choice of conductor size, 1/0.2mm, 1/0.3mm solid or 7/0.2mm stranded. Temperature range: -75º C to +250º C. Miniature plug termination version available Thermocouple Type = K Probe Length = 5m Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 5m Termination Type = Twin Twisted Tail Standards Met = ANSI

Durable type K and T exposed welded tip thermocouple (ANSI colour code) ideal for test and development applications.
Thermocouple types K and T to ANSI MC96.1. Fast response, welded exposed junction. 1, 2, 5 or 10 metre long PTFE-® PFA insulated twin-twisted lead. Durable construction with choice of conductor size, 1/0.2mm, 1/0.3mm solid or 7/0.2mm stranded. Temperature range: -75º C to +250º C. Miniature plug termination version available
Thermocouple Type = K
Probe Length = 5m
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 5m
Termination Type = Twin Twisted Tail
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8479707
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 4554321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 10 inch (250 mm)
View Details
 - 6212158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 3971551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8471132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details