RS Components, Ltd. 8722587

Description
Bolt thermocouples with 2m of glass fibre stainless steel overbraided cable, available in type K or J. Bolt sensors are generally screwed into the surface which normally increases the speed of response and sensitivity of the measurement. Bolts have grounded junctions. M8, M10 and M12 sizes available. Each bolt has 2 m of glass fibre stainless steel overbraided cable. Suitable for use up to +250 ºC Thermocouple Type = J Probe Length = 25mm Probe Diameter = M12 Bolt Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 2 m Overbraided Cable Standards Met = IEC
Request a Quote
Description
Bolt thermocouples with 2m of glass fibre stainless steel overbraided cable, available in type K or J. Bolt sensors are generally screwed into the surface which normally increases the speed of response and sensitivity of the measurement. Bolts have grounded junctions. M8, M10 and M12 sizes available. Each bolt has 2 m of glass fibre stainless steel overbraided cable. Suitable for use up to +250 ºC Thermocouple Type = J Probe Length = 25mm Probe Diameter = M12 Bolt Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 2 m Overbraided Cable Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8722587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bolt thermocouples with 2m of glass fibre stainless steel overbraided cable, available in type K or J. Bolt sensors are generally screwed into the surface which normally increases the speed of response and sensitivity of the measurement. Bolts have grounded junctions. M8, M10 and M12 sizes available. Each bolt has 2 m of glass fibre stainless steel overbraided cable. Suitable for use up to +250 ºC Thermocouple Type = J Probe Length = 25mm Probe Diameter = M12 Bolt Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 2 m Overbraided Cable Standards Met = IEC

Bolt thermocouples with 2m of glass fibre stainless steel overbraided cable, available in type K or J. Bolt sensors are generally screwed into the surface which normally increases the speed of response and sensitivity of the measurement.
Bolts have grounded junctions. M8, M10 and M12 sizes available. Each bolt has 2 m of glass fibre stainless steel overbraided cable. Suitable for use up to +250 ºC
Thermocouple Type = J
Probe Length = 25mm
Probe Diameter = M12 Bolt
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +250°C
Cable Length = 2 m Overbraided Cable
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8722587
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 4071321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 0 inch (10 mm)
View Details
 - 1365892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 5477809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 79 inch (2000 mm)
View Details