Reckmann GmbH R7-901-OF

Description
Nominal length 500 / 710 / 1000 mm. Ceramic isolated thermocouples 1 x NiCr-Ni. Adaptation using stop flange or threaded socket Thermocouple Type = K Probe Length = 500mm Probe Diameter = 22mm Minimum Temperature Sensed = -270°C Maximum Temperature Sensed = +1370°C
Request a Quote
Description
Nominal length 500 / 710 / 1000 mm. Ceramic isolated thermocouples 1 x NiCr-Ni. Adaptation using stop flange or threaded socket Thermocouple Type = K Probe Length = 500mm Probe Diameter = 22mm Minimum Temperature Sensed = -270°C Maximum Temperature Sensed = +1370°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3880427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Nominal length 500 / 710 / 1000 mm. Ceramic isolated thermocouples 1 x NiCr-Ni. Adaptation using stop flange or threaded socket Thermocouple Type = K Probe Length = 500mm Probe Diameter = 22mm Minimum Temperature Sensed = -270°C Maximum Temperature Sensed = +1370°C

Nominal length 500 / 710 / 1000 mm. Ceramic isolated thermocouples 1 x NiCr-Ni. Adaptation using stop flange or threaded socket
Thermocouple Type = K
Probe Length = 500mm
Probe Diameter = 22mm
Minimum Temperature Sensed = -270°C
Maximum Temperature Sensed = +1370°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3880427
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3971551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details