Reckmann GmbH RKT10-1000

Description
Small-angle thermocouple. Sensor ∅ 4 mm. Thermocouple 1 x FeCu-Ni, type L. Fixing centre ∅ 4.5 mm Thermocouple Type = L Probe Length = 12mm Probe Diameter = 4mm
Request a Quote
Description
Small-angle thermocouple. Sensor ∅ 4 mm. Thermocouple 1 x FeCu-Ni, type L. Fixing centre ∅ 4.5 mm Thermocouple Type = L Probe Length = 12mm Probe Diameter = 4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3880275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Small-angle thermocouple. Sensor ∅ 4 mm. Thermocouple 1 x FeCu-Ni, type L. Fixing centre ∅ 4.5 mm Thermocouple Type = L Probe Length = 12mm Probe Diameter = 4mm

Small-angle thermocouple. Sensor ∅ 4 mm. Thermocouple 1 x FeCu-Ni, type L. Fixing centre ∅ 4.5 mm
Thermocouple Type = L
Probe Length = 12mm
Probe Diameter = 4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3880275
Length 0 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4441231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
General Purpose Thermocouples -  - Thermometrics Corporation
Thermometrics Corporation
Specs
Thermocouple Type E; J; K; N; T
View Details