Opto 22 SNAP-AITM-8

Description
Professional range of Opto 22 SNAP Analog Input Modules featuring an on board microprocessor to provide module level intelligence. The modules are designed to mount onto a SNAP PAC rack. 2, 4, 8, 12 or 32 single ended inputs per module. Out of range indication Thermocouple Type = B, C, D, E, G, J, K, N, R, S, T Minimum Temperature Sensed = +42 (Type B) °C, 0 (Type C) °C, 0 (Type D) °C, 0 (Type G) °C, -210 (Type J) °C, -270 (Type E) °C, -270 (Type K) °C, -270 (Type N) °C, -270 (Type T) °C, -50 (Type R) °C, -50 (Type S) °C Maximum Temperature Sensed = +1000 (Type E) °C, +1200 (Type J) °C, +1300 (Type N) °C, +1372 (Type K) °C, +1768 (Type R) °C, +1768 (Type S) °C, +1820 (Type B) °C, +2320 (Type C) °C, +2320 (Type D) °C, +2320 (Type G) °C, +400 (Type T) °C Termination Type = Screw Response Time = 2.25 s
Request a Quote
Description
Professional range of Opto 22 SNAP Analog Input Modules featuring an on board microprocessor to provide module level intelligence. The modules are designed to mount onto a SNAP PAC rack. 2, 4, 8, 12 or 32 single ended inputs per module. Out of range indication Thermocouple Type = B, C, D, E, G, J, K, N, R, S, T Minimum Temperature Sensed = +42 (Type B) °C, 0 (Type C) °C, 0 (Type D) °C, 0 (Type G) °C, -210 (Type J) °C, -270 (Type E) °C, -270 (Type K) °C, -270 (Type N) °C, -270 (Type T) °C, -50 (Type R) °C, -50 (Type S) °C Maximum Temperature Sensed = +1000 (Type E) °C, +1200 (Type J) °C, +1300 (Type N) °C, +1372 (Type K) °C, +1768 (Type R) °C, +1768 (Type S) °C, +1820 (Type B) °C, +2320 (Type C) °C, +2320 (Type D) °C, +2320 (Type G) °C, +400 (Type T) °C Termination Type = Screw Response Time = 2.25 s
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8888603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Opto 22 SNAP Analog Input Modules featuring an on board microprocessor to provide module level intelligence. The modules are designed to mount onto a SNAP PAC rack. 2, 4, 8, 12 or 32 single ended inputs per module. Out of range indication Thermocouple Type = B, C, D, E, G, J, K, N, R, S, T Minimum Temperature Sensed = +42 (Type B) °C, 0 (Type C) °C, 0 (Type D) °C, 0 (Type G) °C, -210 (Type J) °C, -270 (Type E) °C, -270 (Type K) °C, -270 (Type N) °C, -270 (Type T) °C, -50 (Type R) °C, -50 (Type S) °C Maximum Temperature Sensed = +1000 (Type E) °C, +1200 (Type J) °C, +1300 (Type N) °C, +1372 (Type K) °C, +1768 (Type R) °C, +1768 (Type S) °C, +1820 (Type B) °C, +2320 (Type C) °C, +2320 (Type D) °C, +2320 (Type G) °C, +400 (Type T) °C Termination Type = Screw Response Time = 2.25 s

Professional range of Opto 22 SNAP Analog Input Modules featuring an on board microprocessor to provide module level intelligence. The modules are designed to mount onto a SNAP PAC rack.
2, 4, 8, 12 or 32 single ended inputs per module. Out of range indication
Thermocouple Type = B, C, D, E, G, J, K, N, R, S, T
Minimum Temperature Sensed = +42 (Type B) °C, 0 (Type C) °C, 0 (Type D) °C, 0 (Type G) °C, -210 (Type J) °C, -270 (Type E) °C, -270 (Type K) °C, -270 (Type N) °C, -270 (Type T) °C, -50 (Type R) °C, -50 (Type S) °C
Maximum Temperature Sensed = +1000 (Type E) °C, +1200 (Type J) °C, +1300 (Type N) °C, +1372 (Type K) °C, +1768 (Type R) °C, +1768 (Type S) °C, +1820 (Type B) °C, +2320 (Type C) °C, +2320 (Type D) °C, +2320 (Type G) °C, +400 (Type T) °C
Termination Type = Screw
Response Time = 2.25 s

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8888603
Thermocouple Type E; J; K; N; T; B; S; R
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple/RTD - 24292438 - Radwell International
Specs
Thermocouple Type E
View Details
 - 1314738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple - 104A TC110 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details