RS Components, Ltd. 8722685

Description
Type K or J thermocouples with insulated hot junction (un-grounded) with highly flexible construction to suit many applications and processes. Type K uses 310 stainless steel sheath, type J uses 321 stainless steel sheath. 1.5, 3.0, 4.5 or 6.0 mm diameters available. Probe temperature range from -40 °C to +1100 °C. Standard plug termination (200 °C). Conforms to IEC 584 specification Thermocouple Type = K Probe Length = 300mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Termination Type = Standard Plug Standards Met = IEC
Request a Quote
Description
Type K or J thermocouples with insulated hot junction (un-grounded) with highly flexible construction to suit many applications and processes. Type K uses 310 stainless steel sheath, type J uses 321 stainless steel sheath. 1.5, 3.0, 4.5 or 6.0 mm diameters available. Probe temperature range from -40 °C to +1100 °C. Standard plug termination (200 °C). Conforms to IEC 584 specification Thermocouple Type = K Probe Length = 300mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Termination Type = Standard Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8722685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K or J thermocouples with insulated hot junction (un-grounded) with highly flexible construction to suit many applications and processes. Type K uses 310 stainless steel sheath, type J uses 321 stainless steel sheath. 1.5, 3.0, 4.5 or 6.0 mm diameters available. Probe temperature range from -40 °C to +1100 °C. Standard plug termination (200 °C). Conforms to IEC 584 specification Thermocouple Type = K Probe Length = 300mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Termination Type = Standard Plug Standards Met = IEC

Type K or J thermocouples with insulated hot junction (un-grounded) with highly flexible construction to suit many applications and processes.
Type K uses 310 stainless steel sheath, type J uses 321 stainless steel sheath. 1.5, 3.0, 4.5 or 6.0 mm diameters available. Probe temperature range from -40 °C to +1100 °C. Standard plug termination (200 °C). Conforms to IEC 584 specification
Thermocouple Type = K
Probe Length = 300mm
Probe Diameter = 4.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1100°C
Termination Type = Standard Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8722685
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 159045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 8471110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1236324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1314752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details