Red Lion Controls, Inc. TMPKQD05

Description
Model TMP Quick Disconnect Thermocouples are available with both miniature and standard size connector termination. These rugged probes feature a variety of calibration types, sheath materials and diameters, and are available with an ungrounded junction. A high temperature probe is also available that can be mated with a standard female universal connector. All temperature probes are rated at the tolerance standard SLE, (Special Limits Of Error), which is ±2 °C degrees of error. Mating female connector (with write on label) and PLCM cable clamp with locking clip included with miniature and standard size probes. Choice of 304 SS, Inconel 600 or XL sheath . XL high temperature available. Meets or exceeds SLE & EN 60584-2: Tolerance Class 1 . Colour coded connector body. Sheath: Constructed of 304 stainless steel, Inconel 600, or XL (High Temperature Probe only). Sheath diameter: 1/16 Inch or 1/8 Inch. Probe length: 12 Inch Ungrounded junction. Connector body: Glass Filled Nylon, rated to 220 ºC. WIRE SOLD SEPARATELY Thermocouple Type = K Probe Length = 304.8mm Probe Diameter = 3.18mm Probe Material = Stainless Steel Maximum Temperature Sensed = +1335°C Termination Type = Cable
Request a Quote
Description
Model TMP Quick Disconnect Thermocouples are available with both miniature and standard size connector termination. These rugged probes feature a variety of calibration types, sheath materials and diameters, and are available with an ungrounded junction. A high temperature probe is also available that can be mated with a standard female universal connector. All temperature probes are rated at the tolerance standard SLE, (Special Limits Of Error), which is ±2 °C degrees of error. Mating female connector (with write on label) and PLCM cable clamp with locking clip included with miniature and standard size probes. Choice of 304 SS, Inconel 600 or XL sheath . XL high temperature available. Meets or exceeds SLE & EN 60584-2: Tolerance Class 1 . Colour coded connector body. Sheath: Constructed of 304 stainless steel, Inconel 600, or XL (High Temperature Probe only). Sheath diameter: 1/16 Inch or 1/8 Inch. Probe length: 12 Inch Ungrounded junction. Connector body: Glass Filled Nylon, rated to 220 ºC. WIRE SOLD SEPARATELY Thermocouple Type = K Probe Length = 304.8mm Probe Diameter = 3.18mm Probe Material = Stainless Steel Maximum Temperature Sensed = +1335°C Termination Type = Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9055793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Model TMP Quick Disconnect Thermocouples are available with both miniature and standard size connector termination. These rugged probes feature a variety of calibration types, sheath materials and diameters, and are available with an ungrounded junction. A high temperature probe is also available that can be mated with a standard female universal connector. All temperature probes are rated at the tolerance standard SLE, (Special Limits Of Error), which is ±2 °C degrees of error. Mating female connector (with write on label) and PLCM cable clamp with locking clip included with miniature and standard size probes. Choice of 304 SS, Inconel 600 or XL sheath . XL high temperature available. Meets or exceeds SLE & EN 60584-2: Tolerance Class 1 . Colour coded connector body. Sheath: Constructed of 304 stainless steel, Inconel 600, or XL (High Temperature Probe only). Sheath diameter: 1/16 Inch or 1/8 Inch. Probe length: 12 Inch Ungrounded junction. Connector body: Glass Filled Nylon, rated to 220 ºC. WIRE SOLD SEPARATELY Thermocouple Type = K Probe Length = 304.8mm Probe Diameter = 3.18mm Probe Material = Stainless Steel Maximum Temperature Sensed = +1335°C Termination Type = Cable

Model TMP Quick Disconnect Thermocouples are available with both miniature and standard size connector termination. These rugged probes feature a variety of calibration types, sheath materials and diameters, and are available with an ungrounded junction. A high temperature probe is also available that can be mated with a standard female universal connector. All temperature probes are rated at the tolerance standard SLE, (Special Limits Of Error), which is ±2 °C degrees of error.
Mating female connector (with write on label) and PLCM cable clamp with locking clip included with miniature and standard size probes. Choice of 304 SS, Inconel 600 or XL sheath . XL high temperature available. Meets or exceeds SLE & EN 60584-2: Tolerance Class 1 . Colour coded connector body. Sheath: Constructed of 304 stainless steel, Inconel 600, or XL (High Temperature Probe only). Sheath diameter: 1/16 Inch or 1/8 Inch. Probe length: 12 Inch Ungrounded junction. Connector body: Glass Filled Nylon, rated to 220 ºC. WIRE SOLD SEPARATELY
Thermocouple Type = K
Probe Length = 304.8mm
Probe Diameter = 3.18mm
Probe Material = Stainless Steel
Maximum Temperature Sensed = +1335°C
Termination Type = Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 9055793
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Base Metal Thermocouple Element - TEBD - Durex Industries
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Length 3 to 15 inch (76 to 381 mm)
Gauge 8; 14; 20; 6, 12
View Details