Opto 22 G4AD18

Description
Professional range of Opto 22 G4 analog input thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type B, E, J, S and T Therocouple available. 12-bit Resolution. 4000 Vrms transient isolation Thermocouple Type = T Minimum Temperature Sensed = -220°C Maximum Temperature Sensed = +224°C Termination Type = PC Pins Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %
Request a Quote
Description
Professional range of Opto 22 G4 analog input thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type B, E, J, S and T Therocouple available. 12-bit Resolution. 4000 Vrms transient isolation Thermocouple Type = T Minimum Temperature Sensed = -220°C Maximum Temperature Sensed = +224°C Termination Type = PC Pins Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8887694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Opto 22 G4 analog input thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw. Type B, E, J, S and T Therocouple available. 12-bit Resolution. 4000 Vrms transient isolation Thermocouple Type = T Minimum Temperature Sensed = -220°C Maximum Temperature Sensed = +224°C Termination Type = PC Pins Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %

Professional range of Opto 22 G4 analog input thermocouple modules designed to provide a single channel of optically isolated temperature to digital conversion. The modules plug into standard analog I/O racks which are secured together by a captive screw.
Type B, E, J, S and T Therocouple available. 12-bit Resolution. 4000 Vrms transient isolation
Thermocouple Type = T
Minimum Temperature Sensed = -220°C
Maximum Temperature Sensed = +224°C
Termination Type = PC Pins
Response Time = 165 ms@ 63 %, 8.5 ms@ 5 %

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8887694
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4441253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details