RS Components, Ltd. 8722666

Description
Type K thermocouples with insulated hot junction and supplied with a miniature ceramic plug and socket to suit many applications and processes. 310 stainless steel sheath. Diameters available: 1.0, 1.5 and 3.0 mm. Probe temperature range: -40 ºC up to +1100 ºC. White connectors with colour coded dot on body. Conforms to IEC 584 specification Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
Type K thermocouples with insulated hot junction and supplied with a miniature ceramic plug and socket to suit many applications and processes. 310 stainless steel sheath. Diameters available: 1.0, 1.5 and 3.0 mm. Probe temperature range: -40 ºC up to +1100 ºC. White connectors with colour coded dot on body. Conforms to IEC 584 specification Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8722666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K thermocouples with insulated hot junction and supplied with a miniature ceramic plug and socket to suit many applications and processes. 310 stainless steel sheath. Diameters available: 1.0, 1.5 and 3.0 mm. Probe temperature range: -40 ºC up to +1100 ºC. White connectors with colour coded dot on body. Conforms to IEC 584 specification Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100°C Termination Type = Miniature Plug Standards Met = IEC

Type K thermocouples with insulated hot junction and supplied with a miniature ceramic plug and socket to suit many applications and processes.
310 stainless steel sheath. Diameters available: 1.0, 1.5 and 3.0 mm. Probe temperature range: -40 ºC up to +1100 ºC. White connectors with colour coded dot on body. Conforms to IEC 584 specification
Thermocouple Type = K
Probe Length = 150mm
Probe Diameter = 1.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1100°C
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8722666
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 4554270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details
 - 1236318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 3241721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details